Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All D38999/24FC4PN

Description
AE3 4C 4#16 PIN J/N RECP
Request a Quote Datasheet
Description
AE3 4C 4#16 PIN J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE3 4C 4#16 PIN J/N RECP

AE3 4C 4#16 PIN J/N RECP

Buy Now
Connectors Mil-Qualified, Circular Body, All - D38999/24FC4PN - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
D38999/24FC4PN
Connectors Mil-Qualified, Circular Body, All D38999/24FC4PN
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/24FC4PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24FC4PN
MIL Spec Connector - MIL-DTL-38999 III D38999/24FC4PN
Jam Nut Receptacle, Class F

Jam Nut Receptacle, Class F

Buy Now
Circular Conn, Rcpt, 13-4, Jam Nut; Military Specification Aero Electric - 98Y4756 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 13-4, Jam Nut; Military Specification Aero Electric
98Y4756
Circular Conn, Rcpt, 13-4, Jam Nut; Military Specification Aero Electric 98Y4756
CIRCULAR CONN, RCPT, 13-4, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 13-4, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric D38999/24FC4PN D38999/24FC4PN D38999/24FC4PN 98Y4756
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Rcpt, 13-4, Jam Nut; Military Specification Aero Electric
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Din Connector Omron Electronic Components - 06AC0169 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Din Rail, Channel - 2946-2002-1671-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 18 AWG
View Details