Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/24FB98PN

Description
AE3 6C 6#20 PIN J/N RECP
Request a Quote Datasheet
Description
AE3 6C 6#20 PIN J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE3 6C 6#20 PIN J/N RECP

AE3 6C 6#20 PIN J/N RECP

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/24FB98PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24FB98PN
MIL Spec Connector - MIL-DTL-38999 III D38999/24FB98PN
Jam Nut Receptacle, Class F

Jam Nut Receptacle, Class F

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
D38999/24FB98PN
MIL Spec Connector - MIL-DTL-38999 I D38999/24FB98PN
AE3 6C 6#20 PIN J/N RECP

AE3 6C 6#20 PIN J/N RECP

Buy Now
Circular Conn, Rcpt, 11-98, Jam Nut; Military Specification Aero Electric - 98Y4750 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 11-98, Jam Nut; Military Specification Aero Electric
98Y4750
Circular Conn, Rcpt, 11-98, Jam Nut; Military Specification Aero Electric 98Y4750
CIRCULAR CONN, RCPT, 11-98, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 11-98, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric D38999/24FB98PN D38999/24FB98PN D38999/24FB98PN 98Y4750
Product Name MIL Spec Connector - MIL-DTL-38999 III MIL Spec Connector - MIL-DTL-38999 I Circular Conn, Rcpt, 11-98, Jam Nut; Military Specification Aero Electric
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Usb Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details