Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/24FB5SN

Description
AE3 5C 5#20 SKT J/N RECP
Request a Quote Datasheet
Description
AE3 5C 5#20 SKT J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE3 5C 5#20 SKT J/N RECP

AE3 5C 5#20 SKT J/N RECP

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/24FB5SN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24FB5SN
MIL Spec Connector - MIL-DTL-38999 III D38999/24FB5SN
Jam Nut Receptacle, Class F

Jam Nut Receptacle, Class F

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24FB5SN
MIL Spec Connector - MIL-DTL-38999 III D38999/24FB5SN
CONNECTOR

CONNECTOR

Buy Now
Circular Conn, Rcpt, 11-5, Jam Nut; Military Specification Aero Electric - 98Y4749 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 11-5, Jam Nut; Military Specification Aero Electric
98Y4749
Circular Conn, Rcpt, 11-5, Jam Nut; Military Specification Aero Electric 98Y4749
CIRCULAR CONN, RCPT, 11-5, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 11-5, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric D38999/24FB5SN D38999/24FB5SN D38999/24FB5SN 98Y4749
Product Name MIL Spec Connector - MIL-DTL-38999 III MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Rcpt, 11-5, Jam Nut; Military Specification Aero Electric
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5781 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details