Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/24FB35SN

Description
AE3 13C 13#22D SKT J/N RECP
Request a Quote Datasheet
Description
AE3 13C 13#22D SKT J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE3 13C 13#22D SKT J/N RECP

AE3 13C 13#22D SKT J/N RECP

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/24FB35SN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24FB35SN
MIL Spec Connector - MIL-DTL-38999 III D38999/24FB35SN
Jam Nut Receptacle, Class F

Jam Nut Receptacle, Class F

Buy Now
Circular Conn, Rcpt, 11-35, Jam Nut; Military Specification Aero Electric - 98Y4745 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 11-35, Jam Nut; Military Specification Aero Electric
98Y4745
Circular Conn, Rcpt, 11-35, Jam Nut; Military Specification Aero Electric 98Y4745
CIRCULAR CONN, RCPT, 11-35, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 11-35, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Conn D38999 Circ Skt 13 Pos Crmp St Jam Nut 13Term Rohs Compliant Conesys - 79AH1520 - Newark, An Avnet Company
Chicago, IL, United States
Conn D38999 Circ Skt 13 Pos Crmp St Jam Nut 13Term Rohs Compliant Conesys
79AH1520
Conn D38999 Circ Skt 13 Pos Crmp St Jam Nut 13Term Rohs Compliant Conesys 79AH1520
CONN D38999 CIRC SKT 13 POS CRMP ST JAM NUT 13TERM ROHS COMPLIANT: NO

CONN D38999 CIRC SKT 13 POS CRMP ST JAM NUT 13TERM ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric D38999/24FB35SN D38999/24FB35SN 98Y4745 79AH1520
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Rcpt, 11-35, Jam Nut; Military Specification Aero Electric Conn D38999 Circ Skt 13 Pos Crmp St Jam Nut 13Term Rohs Compliant Conesys
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2000-5410/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details