Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-DTL-38999 III
D38999/20ZJ29BN
Description
Wall Mount Receptacle
-
Powell Electronics, Inc.
-
PEI-Genesis
Request a Quote
Email Supplier
Description
Wall Mount Receptacle
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
D38999/20ZJ29BN |
Conesys Aero-Electric D38999/20ZJ29BN |
|
Product Name
|
MIL Spec Connector - MIL-DTL-38999 III |
|
|
Connector Type
|
Military Connector
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Beckhoff Automation LLC
C9900-P927 | Power connector, field assembly, plastic, AWG28…AWG14 (0.2 mm²…1.5 mm²), pin spacing 3.5 mm, 1-row, black, straight, female, IP20, 5-pin, screw connection
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details