Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/20WJ90PN

Description
Wall Mt Receptacle, Class W
Request a Quote Datasheet
Description
Wall Mt Receptacle, Class W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/20WJ90PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20WJ90PN
MIL Spec Connector - MIL-DTL-38999 III D38999/20WJ90PN
Wall Mt Receptacle, Class W

Wall Mt Receptacle, Class W

Buy Now
Circular Conn, Rcpt, 25-90, Wall Mount; Military Specification Aero Electric - 98Y4737 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-90, Wall Mount; Military Specification Aero Electric
98Y4737
Circular Conn, Rcpt, 25-90, Wall Mount; Military Specification Aero Electric 98Y4737
CIRCULAR CONN, RCPT, 25-90, WALL MOUNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:46Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 25-90, WALL MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:46Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/20WJ90PN 98Y4737
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Rcpt, 25-90, Wall Mount; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers