Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/20WJ37PN

Description
AE3 39C 39#16 PIN RECP
Request a Quote Datasheet
Description
AE3 39C 39#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE3 39C 39#16 PIN RECP

AE3 39C 39#16 PIN RECP

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/20WJ37PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20WJ37PN
MIL Spec Connector - MIL-DTL-38999 III D38999/20WJ37PN
Wall Mount Receptacle

Wall Mount Receptacle

Buy Now
Circular Conn, Rcpt, 25-37, Wall Mount; Military Specification Aero Electric - 98Y4725 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-37, Wall Mount; Military Specification Aero Electric
98Y4725
Circular Conn, Rcpt, 25-37, Wall Mount; Military Specification Aero Electric 98Y4725
CIRCULAR CONN, RCPT, 25-37, WALL MOUNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 25-37, WALL MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric D38999/20WJ37PN D38999/20WJ37PN 98Y4725
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Rcpt, 25-37, Wall Mount; Military Specification Aero Electric
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
High Flow Power Backplane 2x2 Male Right Angle Press Fit Connector - 80319R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Mini Alligator Clip to 0.080″ Pin Socket, Adapter - 8015 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Current Rating 5.0 amps
View Details