Aero-Electric Connector, Inc.
Ae3 32C 32#20 Pin Recp Aero Electric
D38999/20WH32PC-LC
Description
AE3 32C 32#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 32C 32#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae3 32C 32#20 Pin Recp Aero Electric
25AH9395
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric D38999/20WH32PC-LC |
25AH9395 |
|
Product Name
|
|
Ae3 32C 32#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details