Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/20WD97SN

Description
AE3 12C 8#20 4#16 SKT RECP
Request a Quote Datasheet
Description
AE3 12C 8#20 4#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE3 12C 8#20 4#16 SKT RECP

AE3 12C 8#20 4#16 SKT RECP

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/20WD97SN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20WD97SN
MIL Spec Connector - MIL-DTL-38999 III D38999/20WD97SN
Wall Mt Receptacle, Class W

Wall Mt Receptacle, Class W

Buy Now
Circular Conn, Rcpt, 15-97, Wall Mount; Military Specification Aero Electric - 98Y4670 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 15-97, Wall Mount; Military Specification Aero Electric
98Y4670
Circular Conn, Rcpt, 15-97, Wall Mount; Military Specification Aero Electric 98Y4670
CIRCULAR CONN, RCPT, 15-97, WALL MOUNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 15-97, WALL MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Conn D38999 Circ Skt 12 Pos Crmp St Wall Mnt 12Term Rohs Compliant Conesys - 79AH1476 - Newark, An Avnet Company
Chicago, IL, United States
Conn D38999 Circ Skt 12 Pos Crmp St Wall Mnt 12Term Rohs Compliant Conesys
79AH1476
Conn D38999 Circ Skt 12 Pos Crmp St Wall Mnt 12Term Rohs Compliant Conesys 79AH1476
CONN D38999 CIRC SKT 12 POS CRMP ST WALL MNT 12TERM ROHS COMPLIANT: NO

CONN D38999 CIRC SKT 12 POS CRMP ST WALL MNT 12TERM ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric D38999/20WD97SN D38999/20WD97SN 98Y4670 79AH1476
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Rcpt, 15-97, Wall Mount; Military Specification Aero Electric Conn D38999 Circ Skt 12 Pos Crmp St Wall Mnt 12Term Rohs Compliant Conesys
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
50 Ohm C Connector, C Straight Plug - 190506A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2001-1406-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers