Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/20WD5SN

Description
AE3 5C 5#16 SKT RECP
Request a Quote Datasheet
Description
AE3 5C 5#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE3 5C 5#16 SKT RECP

AE3 5C 5#16 SKT RECP

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/20WD5SN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20WD5SN
MIL Spec Connector - MIL-DTL-38999 III D38999/20WD5SN
Wall Mt Receptacle, Class W

Wall Mt Receptacle, Class W

Buy Now
Circular Conn, Rcpt, 15-5, Wall Mount; Military Specification Aero Electric - 98Y4668 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 15-5, Wall Mount; Military Specification Aero Electric
98Y4668
Circular Conn, Rcpt, 15-5, Wall Mount; Military Specification Aero Electric 98Y4668
CIRCULAR CONN, RCPT, 15-5, WALL MOUNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 15-5, WALL MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric D38999/20WD5SN D38999/20WD5SN 98Y4668
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Rcpt, 15-5, Wall Mount; Military Specification Aero Electric
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Socket 75 ohm - 190941 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22029-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details