Aero-Electric Connector, Inc.
Ae3 41C 41#20 Pin Recp Aero Electric
D38999/20LG41PN
Description
AE3 41C 41#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 41C 41#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae3 41C 41#20 Pin Recp Aero Electric
01AK0205
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric D38999/20LG41PN |
01AK0205 |
|
Product Name
|
|
Ae3 41C 41#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details