Aero-Electric Connector, Inc.
Ae3 6C 6#20 Pin Recp Aero Electric
D38999/20KB98AA
Description
AE3 6C 6#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 6C 6#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae3 6C 6#20 Pin Recp Aero Electric
25AH8455
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric D38999/20KB98AA |
25AH8455 |
|
Product Name
|
|
Ae3 6C 6#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details