Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/20FJ43PN

Description
AE3 43C 23#20 20#16 PIN RECP
Request a Quote Datasheet
Description
AE3 43C 23#20 20#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE3 43C 23#20 20#16 PIN RECP

AE3 43C 23#20 20#16 PIN RECP

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/20FJ43PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20FJ43PN
MIL Spec Connector - MIL-DTL-38999 III D38999/20FJ43PN
Wall Mt Receptacle, Class F

Wall Mt Receptacle, Class F

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
D38999/20FJ43PN
MIL Spec Connector - MIL-DTL-38999 I D38999/20FJ43PN
AE3 43C 23#20 20#16 PIN RECP

AE3 43C 23#20 20#16 PIN RECP

Buy Now
Circular Conn, Rcpt, 25-43, Wall Mount; Military Specification Aero Electric - 98Y4632 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-43, Wall Mount; Military Specification Aero Electric
98Y4632
Circular Conn, Rcpt, 25-43, Wall Mount; Military Specification Aero Electric 98Y4632
CIRCULAR CONN, RCPT, 25-43, WALL MOUNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 25-43, WALL MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric D38999/20FJ43PN D38999/20FJ43PN D38999/20FJ43PN 98Y4632
Product Name MIL Spec Connector - MIL-DTL-38999 III MIL Spec Connector - MIL-DTL-38999 I Circular Conn, Rcpt, 25-43, Wall Mount; Military Specification Aero Electric
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2228-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers