Aero-Electric Connector, Inc. Circular Conn, Rcpt, 25-20, Wall Mount; Military Specification Aero Electric D38999/20FJ20SN

Description
AE3 30C MIXED SKT RECP
Request a Quote Datasheet
Description
AE3 30C MIXED SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE3 30C MIXED SKT RECP

AE3 30C MIXED SKT RECP

Buy Now
Circular Conn, Rcpt, 25-20, Wall Mount; Military Specification Aero Electric - 98Y4621 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-20, Wall Mount; Military Specification Aero Electric
98Y4621
Circular Conn, Rcpt, 25-20, Wall Mount; Military Specification Aero Electric 98Y4621
CIRCULAR CONN, RCPT, 25-20, WALL MOUNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 25-20, WALL MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric D38999/20FJ20SN 98Y4621
Product Name Circular Conn, Rcpt, 25-20, Wall Mount; Military Specification Aero Electric
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini Banana Plug, Stacking - 9261 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RP SMA (F) B/H St. Connector for 1.13mm Cable - ET-SFRS-BH-5 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details