Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/20FH21SN

Description
Wall Mt Receptacle, Class F
Request a Quote Datasheet
Description
Wall Mt Receptacle, Class F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/20FH21SN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20FH21SN
MIL Spec Connector - MIL-DTL-38999 III D38999/20FH21SN
Wall Mt Receptacle, Class F

Wall Mt Receptacle, Class F

Buy Now
AE3 21C 21#16 SKT RECP

AE3 21C 21#16 SKT RECP

Buy Now
Circular Conn, Rcpt, 23-21, Wall Mount; Military Specification Aero Electric - 98Y4607 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 23-21, Wall Mount; Military Specification Aero Electric
98Y4607
Circular Conn, Rcpt, 23-21, Wall Mount; Military Specification Aero Electric 98Y4607
CIRCULAR CONN, RCPT, 23-21, WALL MOUNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 23-21, WALL MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/20FH21SN Conesys Aero-Electric D38999/20FH21SN 98Y4607
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Rcpt, 23-21, Wall Mount; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 461-1285-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
SMA (F) BH St. IP68 Rated Connector for 1.13mm Cable - ET-SFS-BH-5WP - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details