Aero-Electric Connector, Inc.
Ae3 16C 16#16 Pin Recp Aero Electric
D38999/20FG16PN-LC
Description
AE3 16C 16#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 16C 16#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae3 16C 16#16 Pin Recp Aero Electric
25AH8198
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric D38999/20FG16PN-LC |
25AH8198 |
|
Product Name
|
|
Ae3 16C 16#16 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 240.0 amps
Contact Size (AWG)
16 AWG
View Details
3 suppliers