Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/20FF35PN

Description
Wall Mt Receptacle, Class F
Request a Quote Datasheet
Description
Wall Mt Receptacle, Class F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/20FF35PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20FF35PN
MIL Spec Connector - MIL-DTL-38999 III D38999/20FF35PN
Wall Mt Receptacle, Class F

Wall Mt Receptacle, Class F

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
D38999/20FF35PN
MIL Spec Connector - MIL-DTL-38999 I D38999/20FF35PN
AE3 66C 66#22D PIN RECP

AE3 66C 66#22D PIN RECP

Buy Now
AE3 66C 66#22D PIN RECP

AE3 66C 66#22D PIN RECP

Buy Now
Connectors Mil-Qualified, Circular Body, All - D38999/20FF35PN - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
D38999/20FF35PN
Connectors Mil-Qualified, Circular Body, All D38999/20FF35PN
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

Buy Now
Circular Conn, Rcpt, 19-35, Wall Mount; Military Specification Aero Electric - 98Y4592 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 19-35, Wall Mount; Military Specification Aero Electric
98Y4592
Circular Conn, Rcpt, 19-35, Wall Mount; Military Specification Aero Electric 98Y4592
CIRCULAR CONN, RCPT, 19-35, WALL MOUNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 19-35, WALL MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Ae3 66C 66#22D Pin Recp Aero Electric - 25AH8161 - Newark, An Avnet Company
Chicago, IL, United States
Ae3 66C 66#22D Pin Recp Aero Electric
25AH8161
Ae3 66C 66#22D Pin Recp Aero Electric 25AH8161
AE3 66C 66#22D PIN RECP

AE3 66C 66#22D PIN RECP

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/20FF35PN D38999/20FF35PN Conesys Aero-Electric D38999/20FF35PN D38999/20FF35PN 98Y4592 25AH8161
Product Name MIL Spec Connector - MIL-DTL-38999 III MIL Spec Connector - MIL-DTL-38999 I Connectors Mil-Qualified, Circular Body, All Circular Conn, Rcpt, 19-35, Wall Mount; Military Specification Aero Electric Ae3 66C 66#22D Pin Recp Aero Electric
Connector Type Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Plugs and Receptacles - 486-3-104-048-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details