Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/20FF11PN

Description
AE3 11C 11#16 PIN RECP
Request a Quote Datasheet
Description
AE3 11C 11#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE3 11C 11#16 PIN RECP

AE3 11C 11#16 PIN RECP

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/20FF11PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20FF11PN
MIL Spec Connector - MIL-DTL-38999 III D38999/20FF11PN
Wall Mt Receptacle, Class F

Wall Mt Receptacle, Class F

Buy Now
Circular Conn, Rcpt, 19-11, Wall Mount; Military Specification Aero Electric - 98Y4584 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 19-11, Wall Mount; Military Specification Aero Electric
98Y4584
Circular Conn, Rcpt, 19-11, Wall Mount; Military Specification Aero Electric 98Y4584
CIRCULAR CONN, RCPT, 19-11, WALL MOUNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 19-11, WALL MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric D38999/20FF11PN D38999/20FF11PN 98Y4584
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Rcpt, 19-11, Wall Mount; Military Specification Aero Electric
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222S04M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7821A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details