Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/20FE99SN

Description
AE3 23C 21#20 2#16 SKT RECP
Request a Quote Datasheet
Description
AE3 23C 21#20 2#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE3 23C 21#20 2#16 SKT RECP

AE3 23C 21#20 2#16 SKT RECP

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/20FE99SN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20FE99SN
MIL Spec Connector - MIL-DTL-38999 III D38999/20FE99SN
Wall Mt Receptacle, Class F

Wall Mt Receptacle, Class F

Buy Now
Circular Conn, Rcpt, 17-99, Wall Mount; Military Specification Aero Electric - 98Y4583 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 17-99, Wall Mount; Military Specification Aero Electric
98Y4583
Circular Conn, Rcpt, 17-99, Wall Mount; Military Specification Aero Electric 98Y4583
CIRCULAR CONN, RCPT, 17-99, WALL MOUNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 17-99, WALL MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric D38999/20FE99SN D38999/20FE99SN 98Y4583
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Rcpt, 17-99, Wall Mount; Military Specification Aero Electric
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
Gender Female / Jack
View Details
PC Pin, Single Post Connectors - 36-1378-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details