Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/20FC98PN

Description
Wall Mt Receptacle, Class F
Request a Quote Datasheet
Description
Wall Mt Receptacle, Class F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/20FC98PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20FC98PN
MIL Spec Connector - MIL-DTL-38999 III D38999/20FC98PN
Wall Mt Receptacle, Class F

Wall Mt Receptacle, Class F

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20FC98PN
MIL Spec Connector - MIL-DTL-38999 III D38999/20FC98PN
CONNECTOR

CONNECTOR

Buy Now
AE3 10C 10#20 PIN RECP

AE3 10C 10#20 PIN RECP

Buy Now
Circular Conn, Rcpt, 13-98, Wall Mount; Military Specification Aero Electric - 98Y4562 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 13-98, Wall Mount; Military Specification Aero Electric
98Y4562
Circular Conn, Rcpt, 13-98, Wall Mount; Military Specification Aero Electric 98Y4562
CIRCULAR CONN, RCPT, 13-98, WALL MOUNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 13-98, WALL MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Conn D38999 Circ Pin 10 Pos Crmp St Wall Mnt 10Term Rohs Compliant Conesys - 79AH1399 - Newark, An Avnet Company
Chicago, IL, United States
Conn D38999 Circ Pin 10 Pos Crmp St Wall Mnt 10Term Rohs Compliant Conesys
79AH1399
Conn D38999 Circ Pin 10 Pos Crmp St Wall Mnt 10Term Rohs Compliant Conesys 79AH1399
CONN D38999 CIRC PIN 10 POS CRMP ST WALL MNT 10TERM ROHS COMPLIANT: NO

CONN D38999 CIRC PIN 10 POS CRMP ST WALL MNT 10TERM ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/20FC98PN D38999/20FC98PN Conesys Aero-Electric D38999/20FC98PN 98Y4562 79AH1399
Product Name MIL Spec Connector - MIL-DTL-38999 III MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Rcpt, 13-98, Wall Mount; Military Specification Aero Electric Conn D38999 Circ Pin 10 Pos Crmp St Wall Mnt 10Term Rohs Compliant Conesys
Connector Type Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

ALTH Rectangular Connectors - 29009 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
ARINC Size 8 Pin 75 ohm Connectors - 190937 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 325 volts
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details