Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/20FB5SN

Description
Wall Mt Receptacle, Class F
Request a Quote Datasheet
Description
Wall Mt Receptacle, Class F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/20FB5SN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20FB5SN
MIL Spec Connector - MIL-DTL-38999 III D38999/20FB5SN
Wall Mt Receptacle, Class F

Wall Mt Receptacle, Class F

Buy Now
AE3 5C 5#20 SKT RECP

AE3 5C 5#20 SKT RECP

Buy Now
Circular Conn, Rcpt, 11-5, Wall Mount; Military Specification Aero Electric - 98Y4551 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 11-5, Wall Mount; Military Specification Aero Electric
98Y4551
Circular Conn, Rcpt, 11-5, Wall Mount; Military Specification Aero Electric 98Y4551
CIRCULAR CONN, RCPT, 11-5, WALL MOUNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 11-5, WALL MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/20FB5SN Conesys Aero-Electric D38999/20FB5SN 98Y4551
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Rcpt, 11-5, Wall Mount; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - X200A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details