Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/20FB35SN

Description
AE3 13C 13#22D SKT RECP
Request a Quote Datasheet
Description
AE3 13C 13#22D SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE3 13C 13#22D SKT RECP

AE3 13C 13#22D SKT RECP

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/20FB35SN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20FB35SN
MIL Spec Connector - MIL-DTL-38999 III D38999/20FB35SN
Wall Mt Receptacle, Class F

Wall Mt Receptacle, Class F

Buy Now
Circular Conn, Rcpt, 11-35, Wall Mount; Military Specification Aero Electric - 98Y4547 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 11-35, Wall Mount; Military Specification Aero Electric
98Y4547
Circular Conn, Rcpt, 11-35, Wall Mount; Military Specification Aero Electric 98Y4547
CIRCULAR CONN, RCPT, 11-35, WALL MOUNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 11-35, WALL MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Conn D38999 Circ Skt 13 Pos Crmp St Wall Mnt 13Term Rohs Compliant Conesys - 79AH1394 - Newark, An Avnet Company
Chicago, IL, United States
Conn D38999 Circ Skt 13 Pos Crmp St Wall Mnt 13Term Rohs Compliant Conesys
79AH1394
Conn D38999 Circ Skt 13 Pos Crmp St Wall Mnt 13Term Rohs Compliant Conesys 79AH1394
CONN D38999 CIRC SKT 13 POS CRMP ST WALL MNT 13TERM ROHS COMPLIANT: NO

CONN D38999 CIRC SKT 13 POS CRMP ST WALL MNT 13TERM ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric D38999/20FB35SN D38999/20FB35SN 98Y4547 79AH1394
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Rcpt, 11-35, Wall Mount; Military Specification Aero Electric Conn D38999 Circ Skt 13 Pos Crmp St Wall Mnt 13Term Rohs Compliant Conesys
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 2A, 250Vac; Connector Type Schurter - 05AC7366 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details