Aero-Electric Connector, Inc. Circular Conn, Plug, 24-29, Cable; Product Range Aero Electric AE83396R2429N

Description
CIRCULAR CONN, PLUG, 24-29, CABLE; Product Range:AE833 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:24-29 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, PLUG, 24-29, CABLE; Product Range:AE833 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:24-29 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 24-29, Cable; Product Range Aero Electric - 44X4395 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 24-29, Cable; Product Range Aero Electric
44X4395
Circular Conn, Plug, 24-29, Cable; Product Range Aero Electric 44X4395
CIRCULAR CONN, PLUG, 24-29, CABLE; Product Range:AE833 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:24-29 RoHS Compliant: No

CIRCULAR CONN, PLUG, 24-29, CABLE; Product Range:AE833 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:24-29 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44X4395
Product Name Circular Conn, Plug, 24-29, Cable; Product Range Aero Electric
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NABZ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Plug/Receptacle - 65556117 - Radwell International
Specs
Gender Male / Plug
Voltage Rating 125 volts
View Details