Aero-Electric Connector, Inc.
M83723 4C 4#12 Pin Plug Aero Electric
AE83396R14046-LC
Description
M83723 4C 4#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
M83723 4C 4#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
M83723 4C 4#12 Pin Plug Aero Electric
25AH7595
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE83396R14046-LC |
25AH7595 |
|
Product Name
|
|
M83723 4C 4#12 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
3 suppliers