Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-DTL-83723 II
AE83396G1212N-LC
Description
M83723 12#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
M83723 12#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
M83723 12#20 Pin Plug Aero Electric
25AH7465
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE83396G1212N-LC |
AE83396G1212N-LC |
25AH7465 |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL-83723 II |
M83723 12#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
6 suppliers