Aero-Electric Connector, Inc.
M83723 2C 2#16 Pin Plug Aero Electric
AE83396G1020N-LC
Description
M83723 2C 2#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
M83723 2C 2#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
M83723 2C 2#16 Pin Plug Aero Electric
25AH7457
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE83396G1020N-LC |
25AH7457 |
|
Product Name
|
|
M83723 2C 2#16 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
5 suppliers
Connector Type
RF and Microwave Connector
View Details
2 suppliers