Aero-Electric Connector, Inc. Circular Conn, Plug, 24-29, Cable; Product Range Aero Electric AE83387R2429N

Description
CIRCULAR CONN, PLUG, 24-29, CABLE; Product Range:AE833 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:24-29 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, PLUG, 24-29, CABLE; Product Range:AE833 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:24-29 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 24-29, Cable; Product Range Aero Electric - 44X4393 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 24-29, Cable; Product Range Aero Electric
44X4393
Circular Conn, Plug, 24-29, Cable; Product Range Aero Electric 44X4393
CIRCULAR CONN, PLUG, 24-29, CABLE; Product Range:AE833 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:24-29 RoHS Compliant: No

CIRCULAR CONN, PLUG, 24-29, CABLE; Product Range:AE833 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:24-29 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44X4393
Product Name Circular Conn, Plug, 24-29, Cable; Product Range Aero Electric
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MINI DIN JACK 8 POSITIONS VERTICAL - 80203-508V8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190609 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details