Aero-Electric Connector, Inc.
M83723 5C 5#20 Pin Plug Aero Electric
AE83387R1005N
Description
M83723 5C 5#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
M83723 5C 5#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
M83723 5C 5#20 Pin Plug Aero Electric
25AH7074
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE83387R1005N |
25AH7074 |
|
Product Name
|
|
M83723 5C 5#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Connector Type
Modular Connector and RJ Connector
Gender
Male / Plug
Geometry
Straight
View Details