Aero-Electric Connector, Inc.
M83723 8C 8#12 Pin Recp Aero Electric
AE83385W1808N-LC
Description
M83723 8C 8#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
M83723 8C 8#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
M83723 8C 8#12 Pin Recp Aero Electric
25AH6844
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE83385W1808N-LC |
25AH6844 |
|
Product Name
|
|
M83723 8C 8#12 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details