AE83385W1005N-LC -- M83723 5C 5#20 PIN RECP AERO ELECTRIC
Aero-Electric Connector, Inc.
M83723 5C 5#20 Pin Recp Aero Electric
AE83385W1005N-LC
Description
M83723 5C 5#20 PIN RECP
Description
M83723 5C 5#20 PIN RECP
Suppliers
M83723 5C 5#20 Pin Recp Aero Electric
25AH6832
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
25AH6832 |
|
Product Name
|
M83723 5C 5#20 Pin Recp Aero Electric |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details