Aero-Electric Connector, Inc.
M8723 41C 41#20 Pin Recp Aero Electric
AE83385R2041N-LC
Description
M8723 41C 41#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
M8723 41C 41#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
M8723 41C 41#20 Pin Recp Aero Electric
25AH6814
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE83385R2041N-LC |
25AH6814 |
|
Product Name
|
|
M8723 41C 41#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details