Aero-Electric Connector, Inc.
M83723 4C 4#12 Pin Recp Aero Electric
AE83385R1404N-LC
Description
M83723 4C 4#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
M83723 4C 4#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
M83723 4C 4#12 Pin Recp Aero Electric
25AH6791
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE83385R1404N-LC |
25AH6791 |
|
Product Name
|
|
M83723 4C 4#12 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
D-Sub Connector
Mounting
Free Hanging (In-Line)
View Details