Aero-Electric Connector, Inc. Circular Conn, Rcpt, 24-29, Wall Mount; Product Range Aero Electric AE83383R2429N

Description
CIRCULAR CONN, RCPT, 24-29, WALL MOUNT; Product Range:AE833 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:24-29 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, RCPT, 24-29, WALL MOUNT; Product Range:AE833 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:24-29 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 24-29, Wall Mount; Product Range Aero Electric - 44X4390 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 24-29, Wall Mount; Product Range Aero Electric
44X4390
Circular Conn, Rcpt, 24-29, Wall Mount; Product Range Aero Electric 44X4390
CIRCULAR CONN, RCPT, 24-29, WALL MOUNT; Product Range:AE833 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:24-29 RoHS Compliant: No

CIRCULAR CONN, RCPT, 24-29, WALL MOUNT; Product Range:AE833 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:24-29 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44X4390
Product Name Circular Conn, Rcpt, 24-29, Wall Mount; Product Range Aero Electric
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details