Aero-Electric Connector, Inc.
M83723 4C 4#12 Pin Recp Aero Electric
AE83383R1404N-LC
Description
M83723 4C 4#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
M83723 4C 4#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
M83723 4C 4#12 Pin Recp Aero Electric
25AH6438
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE83383R1404N-LC |
25AH6438 |
|
Product Name
|
|
M83723 4C 4#12 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Modular Connector and RJ Connector
View Details
Connector Type
RF and Microwave Connector
View Details
2 suppliers
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers