Aero-Electric Connector, Inc.
M83723 5C 5#20 Pin Recp Aero Electric
AE83383R1005N
Description
M83723 5C 5#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
M83723 5C 5#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
M83723 5C 5#20 Pin Recp Aero Electric
25AH6418
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE83383R1005N |
25AH6418 |
|
Product Name
|
|
M83723 5C 5#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details