Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-DTL-83723 II
AE83383K1407N
Description
M83723 7C 7#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
M83723 7C 7#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
M83723 7C 7#16 Pin Recp Aero Electric
25AH6372
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
AE83383K1407N |
Conesys Aero-Electric AE83383K1407N |
25AH6372 |
|
Product Name
|
MIL Spec Connector - MIL-DTL-83723 II |
|
M83723 7C 7#16 Pin Recp Aero Electric |
|
Connector Type
|
Military Connector
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Audio / Video; Board Mount Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Geometry
Right Angle
Termination
Magnetic
Voltage Rating
12 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender
Male / Plug
Geometry
Right Angle
View Details