Aero-Electric Connector, Inc.
M83723 3C 3#20 Pin Recp Aero Electric
AE83383G898N-LC
Description
M83723 3C 3#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
M83723 3C 3#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
M83723 3C 3#20 Pin Recp Aero Electric
31AH0716
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE83383G898N-LC |
31AH0716 |
|
Product Name
|
|
M83723 3C 3#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers