Aero-Electric Connector, Inc.
M83723 3C 3#20 Pin Plug Aero Electric
AE83378W803N
Description
M83723 3C 3#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
M83723 3C 3#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
M83723 3C 3#20 Pin Plug Aero Electric
25AH5969
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE83378W803N |
25AH5969 |
|
Product Name
|
|
M83723 3C 3#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
700 volts
Current Rating
28.0 amps
View Details
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details
E-Z-HOOK, a division of Tektest, Inc.
Contact Size (AWG)
28 AWG
View Details