Aero-Electric Connector, Inc.
M83723 3C 3#20 Pin Plug Aero Electric
AE83378R803N-LC
Description
M83723 3C 3#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
M83723 3C 3#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
M83723 3C 3#20 Pin Plug Aero Electric
25AH5914
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE83378R803N-LC |
25AH5914 |
|
Product Name
|
|
M83723 3C 3#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers