Aero-Electric Connector, Inc.
M83723 2C 2#16 Pin Plug Aero Electric
AE83376R10206
Description
M83723 2C 2#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
M83723 2C 2#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
M83723 2C 2#16 Pin Plug Aero Electric
31AH0427
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE83376R10206 |
31AH0427 |
|
Product Name
|
|
M83723 2C 2#16 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details