Aero-Electric Connector, Inc.
M83723 3C 3#20 Pin Plug Aero Electric
AE83376G898N-LC
Description
M83723 3C 3#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
M83723 3C 3#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
M83723 3C 3#20 Pin Plug Aero Electric
01AK0029
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE83376G898N-LC |
01AK0029 |
|
Product Name
|
|
M83723 3C 3#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details