Aero-Electric Connector, Inc. Circular Conn, Plug, 24-29, Cable; Product Range Aero Electric AE83375W2429N

Description
CIRCULAR CONN, PLUG, 24-29, CABLE; Product Range:AE833 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-29 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, PLUG, 24-29, CABLE; Product Range:AE833 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-29 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 24-29, Cable; Product Range Aero Electric - 44X4386 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 24-29, Cable; Product Range Aero Electric
44X4386
Circular Conn, Plug, 24-29, Cable; Product Range Aero Electric 44X4386
CIRCULAR CONN, PLUG, 24-29, CABLE; Product Range:AE833 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-29 RoHS Compliant: No

CIRCULAR CONN, PLUG, 24-29, CABLE; Product Range:AE833 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-29 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44X4386
Product Name Circular Conn, Plug, 24-29, Cable; Product Range Aero Electric
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products