Aero-Electric Connector, Inc.
M83723 7C 7#16 Pin Recp Aero Electric
AE83374W1407Y
Description
M83723 7C 7#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
M83723 7C 7#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
M83723 7C 7#16 Pin Recp Aero Electric
31AH0286
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE83374W1407Y |
31AH0286 |
|
Product Name
|
|
M83723 7C 7#16 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Card Edge Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details