Aero-Electric Connector, Inc. Circular Conn, Rcpt, 24-29, Jam Nut; Product Range Aero Electric AE83374R2429N

Description
CIRCULAR CONN, RCPT, 24-29, JAM NUT; Product Range:AE833 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-29 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, RCPT, 24-29, JAM NUT; Product Range:AE833 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-29 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 24-29, Jam Nut; Product Range Aero Electric - 44X4383 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 24-29, Jam Nut; Product Range Aero Electric
44X4383
Circular Conn, Rcpt, 24-29, Jam Nut; Product Range Aero Electric 44X4383
CIRCULAR CONN, RCPT, 24-29, JAM NUT; Product Range:AE833 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-29 RoHS Compliant: No

CIRCULAR CONN, RCPT, 24-29, JAM NUT; Product Range:AE833 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-29 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44X4383
Product Name Circular Conn, Rcpt, 24-29, Jam Nut; Product Range Aero Electric
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Circular Connector Assemblies - ECP.0S.303.CLN-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 7.0 amps
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details