Aero-Electric Connector, Inc. Circular Conn, Rcpt, 24-29, Jam Nut; Product Range Aero Electric AE83373R2429N

Description
CIRCULAR CONN, RCPT, 24-29, JAM NUT; Product Range:AE833 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-29 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, RCPT, 24-29, JAM NUT; Product Range:AE833 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-29 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 24-29, Jam Nut; Product Range Aero Electric - 44X4381 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 24-29, Jam Nut; Product Range Aero Electric
44X4381
Circular Conn, Rcpt, 24-29, Jam Nut; Product Range Aero Electric 44X4381
CIRCULAR CONN, RCPT, 24-29, JAM NUT; Product Range:AE833 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-29 RoHS Compliant: No

CIRCULAR CONN, RCPT, 24-29, JAM NUT; Product Range:AE833 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-29 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44X4381
Product Name Circular Conn, Rcpt, 24-29, Jam Nut; Product Range Aero Electric
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mil Spec Circular Connectors - 107120 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details