Aero-Electric Connector, Inc. Circular Conn, Rcpt, 24-29, Wall Mount; Product Range Aero Electric AE83372W2429N

Description
CIRCULAR CONN, RCPT, 24-29, WALL MOUNT; Product Range:AE833 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-29 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, RCPT, 24-29, WALL MOUNT; Product Range:AE833 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-29 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 24-29, Wall Mount; Product Range Aero Electric - 44X4380 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 24-29, Wall Mount; Product Range Aero Electric
44X4380
Circular Conn, Rcpt, 24-29, Wall Mount; Product Range Aero Electric 44X4380
CIRCULAR CONN, RCPT, 24-29, WALL MOUNT; Product Range:AE833 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-29 RoHS Compliant: No

CIRCULAR CONN, RCPT, 24-29, WALL MOUNT; Product Range:AE833 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-29 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44X4380
Product Name Circular Conn, Rcpt, 24-29, Wall Mount; Product Range Aero Electric
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Standard Circular Connectors - 1-1589065-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details