Aero-Electric Connector, Inc. Circular Conn, Rcpt, 24-29, Wall Mount; Product Range Aero Electric AE83371W2429N

Description
CIRCULAR CONN, RCPT, 24-29, WALL MOUNT; Product Range:AE833 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, RCPT, 24-29, WALL MOUNT; Product Range:AE833 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 24-29, Wall Mount; Product Range Aero Electric - 44X4378 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 24-29, Wall Mount; Product Range Aero Electric
44X4378
Circular Conn, Rcpt, 24-29, Wall Mount; Product Range Aero Electric 44X4378
CIRCULAR CONN, RCPT, 24-29, WALL MOUNT; Product Range:AE833 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONN, RCPT, 24-29, WALL MOUNT; Product Range:AE833 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44X4378
Product Name Circular Conn, Rcpt, 24-29, Wall Mount; Product Range Aero Electric
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-558-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers