Aero-Electric Connector, Inc.
M83723 4C 4#12 Skt Recp Aero Electric
AE83371W1404N
Description
M83723 4C 4#12 SKT RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
M83723 4C 4#12 SKT RECP
Request a Quote
Email Supplier
Suppliers
M83723 4C 4#12 Skt Recp Aero Electric
53AH6127
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE83371W1404N |
53AH6127 |
|
Product Name
|
|
M83723 4C 4#12 Skt Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
2 suppliers
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details