Aero-Electric Connector, Inc.
Unspecified Connectors
AE776W24-31PW-LC
Description
AE7 31C 31#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 31C 31#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae7 31C 31#16 Pin Plug Aero Electric
25AH4982
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE776W24-31PW-LC |
AE776W24-31PW-LC |
25AH4982 |
|
Product Name
|
|
Unspecified Connectors |
Ae7 31C 31#16 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Geometry
Right Angle
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details