Aero-Electric Connector, Inc.
Ae7 26C 26#20 Pin Plug Aero Electric
AE776W16-26PZ
Description
AE7 26C 26#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 26C 26#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae7 26C 26#20 Pin Plug Aero Electric
31AH0128
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE776W16-26PZ |
31AH0128 |
|
Product Name
|
|
Ae7 26C 26#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
20 to 24 AWG
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details